Fujitsu logo

Fujitsu ESPRIMO Q957 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56432
Info modified on:
14 Mar 2024, 19:46:26
Short summary description Fujitsu ESPRIMO Q957 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini PC Black:

Fujitsu ESPRIMO Q957, 2,8 GHz, Intel® Core™ i7, 8 GB, 512 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q957 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini PC Black:

Fujitsu ESPRIMO Q957. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.