Fujitsu ESPRIMO Q558, 3,6 GHz, Intel® Core™ i3, i3-9100, 8 GB, 256 GB, Windows 10 Pro
Fujitsu ESPRIMO Q558. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,6 kg. Product color: Black