Fujitsu logo

Fujitsu ESPRIMO P958 E94+ Intel® Core™ i5 i5-8500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Midi Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67563
Info modified on:
14 Jun 2024, 17:35:42
Short summary description Fujitsu ESPRIMO P958 E94+ Intel® Core™ i5 i5-8500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Midi Tower PC Black, Red:

Fujitsu ESPRIMO P958 E94+, 3 GHz, Intel® Core™ i5, 16 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P958 E94+ Intel® Core™ i5 i5-8500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Midi Tower PC Black, Red:

Fujitsu ESPRIMO P958 E94+. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.