Fujitsu ESPRIMO P558, 2,8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 256 GB, DVD Super Multi
Fujitsu ESPRIMO P558. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Micro Tower. Product type: PC. Weight: 7 kg. Product color: Black, Red