Fujitsu logo

Fujitsu ESPRIMO P556 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52286
Info modified on:
21 Jun 2024, 03:08:48
Short summary description Fujitsu ESPRIMO P556 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red:

Fujitsu ESPRIMO P556, 2,7 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P556 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Red:

Fujitsu ESPRIMO P556. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.