Fujitsu logo

Fujitsu CELSIUS M460 Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM 500 GB HDD Tower Workstation Grey

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37771
Info modified on:
10 Aug 2024, 07:19:41
Short summary description Fujitsu CELSIUS M460 Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM 500 GB HDD Tower Workstation Grey:

Fujitsu CELSIUS M460, 3,16 GHz, Intel® Core™2 Duo, E8500, 4 GB, DDR2-SDRAM, 500 GB

Long summary description Fujitsu CELSIUS M460 Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM 500 GB HDD Tower Workstation Grey:

Fujitsu CELSIUS M460. Processor frequency: 3,16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Chassis type: Tower. Product type: Workstation. Weight: 18 kg. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.