Fujitsu logo

Fujitsu FUTRO L420 600 g Black TERA2321

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95511
Info modified on:
10 Aug 2024, 09:46:47
Short summary description Fujitsu FUTRO L420 600 g Black TERA2321:

Fujitsu FUTRO L420, TERA2321, 0,5 GB, DDR3-SDRAM, 2560 x 1600 pixels, HD, 10/100/1000Base-T(X)

Long summary description Fujitsu FUTRO L420 600 g Black TERA2321:

Fujitsu FUTRO L420. Processor model: TERA2321. Internal memory: 0,5 GB, Internal memory type: DDR3-SDRAM. Maximum resolution: 2560 x 1600 pixels. Audio system: HD. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.