Fujitsu logo

Fujitsu CELSIUS J580 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Workstation Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73011
Info modified on:
10 Aug 2024, 11:29:08
Short summary description Fujitsu CELSIUS J580 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Workstation Black, Red:

Fujitsu CELSIUS J580, 3 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS J580 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Workstation Black, Red:

Fujitsu CELSIUS J580. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.