Fujitsu logo

Fujitsu CELSIUS H920 Intel® Core™ i7 i7-3740QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 768 GB HDD+SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82026
Info modified on:
22 Jan 2025, 05:01:31
Short summary description Fujitsu CELSIUS H920 Intel® Core™ i7 i7-3740QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 768 GB HDD+SSD Windows 7 Professional Black:

Fujitsu CELSIUS H920, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 768 GB

Long summary description Fujitsu CELSIUS H920 Intel® Core™ i7 i7-3740QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 768 GB HDD+SSD Windows 7 Professional Black:

Fujitsu CELSIUS H920. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 768 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.