Fujitsu logo

Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2820QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33959
Info modified on:
22 Jan 2025, 05:56:01
Short summary description Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2820QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

Fujitsu CELSIUS H910, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Fujitsu CELSIUS H910 Intel® Core™ i7 i7-2820QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

Fujitsu CELSIUS H910. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2820QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.