Fujitsu logo

Fujitsu AMILO Pro V3205 Intel® Core™ Duo 30,7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28661
Info modified on:
23 Jan 2025, 18:45:24
Short summary description Fujitsu AMILO Pro V3205 Intel® Core™ Duo 30,7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:

Fujitsu AMILO Pro V3205, Intel® Core™ Duo, 1,86 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Pro V3205 Intel® Core™ Duo 30,7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:

Fujitsu AMILO Pro V3205. Processor family: Intel® Core™ Duo, Processor frequency: 1,86 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.