Fujitsu logo

Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-560M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90261
Info modified on:
24 Jan 2025, 20:49:23
Short summary description Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-560M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional:

Fujitsu LIFEBOOK E780, Intel® Core™ i5, 2,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-560M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional:

Fujitsu LIFEBOOK E780. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.