Fujitsu logo

Fujitsu ESPRIMO E5731 Intel® Pentium® E5700 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51717
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5731 Intel® Pentium® E5700 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

Fujitsu ESPRIMO E5731, 3 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO E5731 Intel® Pentium® E5700 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

Fujitsu ESPRIMO E5731. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 10 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.