Fujitsu logo

Fujitsu ESPRIMO E5720 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62262
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO E5720 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF PC Black, Silver:

Fujitsu ESPRIMO E5720, 2 GHz, Intel® Pentium®, E2180, 1 GB, 160 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5720 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF PC Black, Silver:

Fujitsu ESPRIMO E5720. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor model: E2180. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 270 W. Chassis type: SFF. Product type: PC. Weight: 10 kg. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.