Fujitsu logo

Fujitsu ESPRIMO E710 E90+ Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45233
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E710 E90+ Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:

Fujitsu ESPRIMO E710 E90+, 3,3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 8

Long summary description Fujitsu ESPRIMO E710 E90+ Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:

Fujitsu ESPRIMO E710 E90+. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.