Fujitsu ESPRIMO D956/E85+, 3,2 GHz, Intel® Core™ i5, i5-6500, 8 GB, 1 TB, Windows 7 Professional
Fujitsu ESPRIMO D956/E85+. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product color: Black