Fujitsu logo

Fujitsu ESPRIMO C5910 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows Vista Business PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91704
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO C5910 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows Vista Business PC:

Fujitsu ESPRIMO C5910, 2,4 GHz, Intel® Core™2 Duo, E6600, 2 GB, 250 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO C5910 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows Vista Business PC:

Fujitsu ESPRIMO C5910. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows Vista Business. Power supply: 240 W. Product type: PC. Weight: 7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.