Fujitsu logo

Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96571
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC:

Fujitsu ESPRIMO C5730, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC:

Fujitsu ESPRIMO C5730. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 218 W. Product type: PC. Weight: 9 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.