Fujitsu logo

Fujitsu LIFEBOOK AH562 Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85127
Info modified on:
01 Feb 2025, 05:49:41
Short summary description Fujitsu LIFEBOOK AH562 Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, White:

Fujitsu LIFEBOOK AH562, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH562 Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, White:

Fujitsu LIFEBOOK AH562. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.