Fujitsu logo

Fujitsu LIFEBOOK A555G Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16979
Info modified on:
29 Jan 2025, 19:29:03
Short summary description Fujitsu LIFEBOOK A555G Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 Black:

Fujitsu LIFEBOOK A555G, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Fujitsu LIFEBOOK A555G Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 Black:

Fujitsu LIFEBOOK A555G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.