Fujitsu logo

Fujitsu FUTRO S550-2 1 GHz Windows Embedded Standard 2009 1,5 kg Black 200U

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80092
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu FUTRO S550-2 1 GHz Windows Embedded Standard 2009 1,5 kg Black 200U:

Fujitsu FUTRO S550-2, 1 GHz, AMD Sempron, 200U, 1600 MHz, 0,25 MB, AMD M690E

Long summary description Fujitsu FUTRO S550-2 1 GHz Windows Embedded Standard 2009 1,5 kg Black 200U:

Fujitsu FUTRO S550-2. Processor frequency: 1 GHz, Processor family: AMD Sempron, Processor model: 200U. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 1 GB, Storage media: Flash, Compatible memory cards: CF. On-board graphics card model: AMD Radeon Xpress X1250, Maximum graphics card memory: 256 MB, Maximum resolution: 2048 x 1536 pixels. Audio system: Realtek ALC262

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.