Fujitsu logo

Fujitsu ScanSnap S1300 Deluxe Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12449
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ScanSnap S1300 Deluxe Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

Fujitsu ScanSnap S1300 Deluxe, 216 x 360 mm, 600 x 600 DPI, 24 bit, Flatbed & ADF scanner, Black, White, CIS

Long summary description Fujitsu ScanSnap S1300 Deluxe Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

Fujitsu ScanSnap S1300 Deluxe. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black, White. Sensor type: CIS, Light source: RGB LED, Scan to: Image. Auto document feeder (ADF) input capacity: 10 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.