Fujitsu S26391-F1366-L700, AC, Indoor battery charger, Fujitsu Lifebook P701, P8020, P8110, P770, P771, P702, P772 Fujitsu LifebookS6420, S760, S761,..., Black, 100 - 240 V, 50/60 Hz
Fujitsu S26391-F1366-L700. Power source type: AC, Type: Indoor battery charger, Compatible products: Fujitsu Lifebook P701, P8020, P8110, P770, P771, P702, P772 Fujitsu LifebookS6420, S760, S761,.... Product color: Black. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz, Output voltage: 19 V