Fujitsu logo

Fujitsu LX960 keyboard Mouse included Home RF Wireless QWERTY US English Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69090
Info modified on:
18 Jun 2024, 11:49:25
Short summary description Fujitsu LX960 keyboard Mouse included Home RF Wireless QWERTY US English Black:

Fujitsu LX960, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Fujitsu LX960 keyboard Mouse included Home RF Wireless QWERTY US English Black:

Fujitsu LX960. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 105. Wrist rest. Recommended usage: Home. Product color: Black. Mouse included

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.