Fujitsu logo

Fujitsu ESPRIMO E5730 E80+ Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M SFF PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93263
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5730 E80+ Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M SFF PC:

Fujitsu ESPRIMO E5730 E80+, Intel® Core™2 Quad, 0 GB, DDR2-SDRAM, 0 GB

Long summary description Fujitsu ESPRIMO E5730 E80+ Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M SFF PC:

Fujitsu ESPRIMO E5730 E80+. Processor family: Intel® Core™2 Quad. Internal memory: 0 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB. Discrete graphics card model: Intel® GMA 4500M. Power supply: 300 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.