Fujitsu AMILO Display SL3220T, 55,9 cm (22"), 1920 x 1080 pixels, LCD, 5 ms, Black
Fujitsu AMILO Display SL3220T. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black