Fujitsu logo

Fujitsu AMILO XL3220T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96491
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu AMILO XL3220T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

Fujitsu AMILO XL3220T, 54,6 cm (21.5"), 1920 x 1080 pixels, 2 ms, Black

Long summary description Fujitsu AMILO XL3220T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

Fujitsu AMILO XL3220T. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.