Fujitsu AMILO Display SL 3260W, 66 cm (26"), 1920 x 1200 pixels, 5 ms, Black
Fujitsu AMILO Display SL 3260W. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black