Fujitsu logo

Fujitsu SCALEOVIEW Series SCENICVIEW P26W-5 ECO computer monitor 66 cm (26") 1920 x 1200 pixels Ivory

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27796
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Fujitsu SCALEOVIEW Series SCENICVIEW P26W-5 ECO computer monitor 66 cm (26") 1920 x 1200 pixels Ivory:

Fujitsu SCALEOVIEW Series SCENICVIEW P26W-5 ECO, 66 cm (26"), 1920 x 1200 pixels, 5 ms, Ivory

Long summary description Fujitsu SCALEOVIEW Series SCENICVIEW P26W-5 ECO computer monitor 66 cm (26") 1920 x 1200 pixels Ivory:

Fujitsu SCALEOVIEW Series SCENICVIEW P26W-5 ECO. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Ivory

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.