Fujitsu logo

Fujitsu Xeon Phi 5110P processor 1,053 GHz 30 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19638
Info modified on:
14 Mar 2024, 17:31:52
Short summary description Fujitsu Xeon Phi 5110P processor 1,053 GHz 30 MB L2:

Fujitsu Xeon Phi 5110P, Intel® Xeon Phi™, 22 nm, 5110P, 1,053 GHz, 64-bit, Server/workstation

Long summary description Fujitsu Xeon Phi 5110P processor 1,053 GHz 30 MB L2:

Fujitsu Xeon Phi 5110P. Processor family: Intel® Xeon Phi™, Processor lithography: 22 nm, Processor model: 5110P. Memory channels: Hexadeca-channel, Maximum internal memory supported by processor: 8 GB, Memory types supported by processor: GDDR5. Market segment: Server, PCI Express configurations: 1x16, Supported instruction sets: IMCI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.