Fujitsu logo

Fujitsu Intel Xeon E5-2630Lv2 processor 2,4 GHz 15 MB Smart Cache

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42783
Info modified on:
24 May 2023, 16:03:57
Short summary description Fujitsu Intel Xeon E5-2630Lv2 processor 2,4 GHz 15 MB Smart Cache:

Fujitsu Intel Xeon E5-2630Lv2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2630LV2, 2,4 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E5-2630Lv2 processor 2,4 GHz 15 MB Smart Cache:

Fujitsu Intel Xeon E5-2630Lv2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.