Fujitsu logo

Fujitsu S26361-F3335-L515 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143018
Info modified on:
13 Apr 2023, 13:04:31
Short summary description Fujitsu S26361-F3335-L515 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC:

Fujitsu S26361-F3335-L515, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Fujitsu S26361-F3335-L515 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC:

Fujitsu S26361-F3335-L515. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 2, ECC

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.