Fujitsu 80GB DDS Gen6, Storage drive, Tape Cartridge, USB 2.0, 2:1, DDS, 5.25"
Fujitsu 80GB DDS Gen6. Product type: Storage drive, Media type: Tape Cartridge, Interface: USB 2.0. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 16 MB. Drive device, transfer rate: 6,9 MB/s. Power consumption (typical): 10,3 W. Width: 145 mm, Depth: 182 mm, Height: 40 mm