Fujitsu logo

Fujitsu NVIDIA Tesla K80 24 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60259
Info modified on:
02 Sept 2024, 20:27:35
Short summary description Fujitsu NVIDIA Tesla K80 24 GB GDDR5:

Fujitsu NVIDIA Tesla K80, Tesla K80, 24 GB, GDDR5, 384 bit, 2500 MHz, PCI Express x16 3.0

Long summary description Fujitsu NVIDIA Tesla K80 24 GB GDDR5:

Fujitsu NVIDIA Tesla K80. Graphics processor family: NVIDIA, Graphics processor: Tesla K80, Processor frequency: 560 MHz. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 2500 MHz. Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.