Fujitsu logo

Fujitsu CELVIN NAS QE707 Compact ARM Cortex-A9 0,5 GB 6 TB HDD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59987
Info modified on:
14 Mar 2024, 18:39:03
Short summary description Fujitsu CELVIN NAS QE707 Compact ARM Cortex-A9 0,5 GB 6 TB HDD Black:

Fujitsu CELVIN NAS QE707, NAS, Compact, ARM, Cortex-A9, 0,5 GB, 6 TB

Long summary description Fujitsu CELVIN NAS QE707 Compact ARM Cortex-A9 0,5 GB 6 TB HDD Black:

Fujitsu CELVIN NAS QE707. Type: NAS. Chassis type: Compact. Device class: Small & Medium Business. Processor family: ARM, Processor model: Cortex-A9, Processor frequency: 1,2 GHz. Internal memory: 0,5 GB. Total installed storage capacity: 6 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.