Fujitsu fi-6140, 215,9 x 355,6 mm, 24 bit, Sheet-fed scanner, CCD, 50 sheets, A4
Fujitsu fi-6140. Maximum scan size: 215,9 x 355,6 mm, Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A8