Fujitsu fi-5900C, 304,8 x 431,8 mm, 24 bit, Sheet-fed scanner, CCD, 500 sheets, A3
Fujitsu fi-5900C. Maximum scan size: 304,8 x 431,8 mm, Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A8