Fujitsu logo

Fujitsu fi-5015C Flatbed scanner 600 x 600 DPI A4

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58172
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Fujitsu fi-5015C Flatbed scanner 600 x 600 DPI A4:

Fujitsu fi-5015C, 215,9 x 355,6 mm, 600 x 600 DPI, 24 bit, 4 sec/page, Flatbed scanner, CCD

Long summary description Fujitsu fi-5015C Flatbed scanner 600 x 600 DPI A4:

Fujitsu fi-5015C. Maximum scan size: 215,9 x 355,6 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Maximum duty cycle: 7500 pages per month. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.