Fujitsu SCALEO Li 2609, 1,6 GHz, Intel® Pentium®, 1 GB, 160 GB, DVD Super Multi DL, Windows Vista Home Basic
Fujitsu SCALEO Li 2609. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium®, Processor model: E2140. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Basic. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product color: Silver