Fujitsu logo

Fujitsu SCALEO 600 C2.8/512MB/160G/DVD+RW/XPH Intel® Pentium® 4 0,5 GB DDR-SDRAM 160 GB PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84008
Info modified on:
14 May 2020, 16:20:36
Short summary description Fujitsu SCALEO 600 C2.8/512MB/160G/DVD+RW/XPH Intel® Pentium® 4 0,5 GB DDR-SDRAM 160 GB PC:

Fujitsu SCALEO 600 C2.8/512MB/160G/DVD+RW/XPH, 2,8 GHz, Intel® Pentium® 4, 0,5 GB, DDR-SDRAM, 160 GB

Long summary description Fujitsu SCALEO 600 C2.8/512MB/160G/DVD+RW/XPH Intel® Pentium® 4 0,5 GB DDR-SDRAM 160 GB PC:

Fujitsu SCALEO 600 C2.8/512MB/160G/DVD+RW/XPH. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Product type: PC. Weight: 13 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.