Fujitsu logo

Fujitsu SCALEO P BP 10106 AMD Sempron 3000+ 3000+ 0,5 GB DDR-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Home Edition Mini Tower PC

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93647
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO P BP 10106 AMD Sempron 3000+ 3000+ 0,5 GB DDR-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Home Edition Mini Tower PC:

Fujitsu SCALEO P BP 10106 AMD Sempron 3000+, 2 GHz, AMD Sempron, 3000+, 0,5 GB, 160 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO P BP 10106 AMD Sempron 3000+ 3000+ 0,5 GB DDR-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Home Edition Mini Tower PC:

Fujitsu SCALEO P BP 10106 AMD Sempron 3000+. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor model: 3000+. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC. Weight: 12,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.