Fujitsu CELSIUS H250, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 160 GB
Fujitsu CELSIUS H250. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Business. Weight: 2,55 kg