Fujitsu ESPRIMO E700, 3,1 GHz, Intel® Core™ i5, i5-2400, 2 GB, 500 GB, DVD Super Multi
Fujitsu ESPRIMO E700. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Product color: Black