Fujitsu ESPRIMO E7935 E80+, 3,33 GHz, Intel® Core™2 Duo, E8600, 2 GB, 250 GB, Windows Vista Business
Fujitsu ESPRIMO E7935 E80+. Processor frequency: 3,33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Small Desktop. Product type: PC. Weight: 10 kg