Fujitsu logo

Fujitsu LIFEBOOK C1320 PM 750 1.86GHz 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51243
Info modified on:
02 Feb 2025, 23:00:15
Short summary description Fujitsu LIFEBOOK C1320 PM 750 1.86GHz 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:

Fujitsu LIFEBOOK C1320 PM 750 1.86GHz, 1,86 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 60 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK C1320 PM 750 1.86GHz 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:

Fujitsu LIFEBOOK C1320 PM 750 1.86GHz. Processor frequency: 1,86 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.