Fujitsu FP-1000, Thermal, POS printer, 180 mm/sec, 65 - 85 µm, 8,3 cm, 58/80 mm
Fujitsu FP-1000. Print technology: Thermal, Type: POS printer, Print speed: 180 mm/sec. Printing media thickness: 65 - 85 µm, Maximum roll diameter: 8,3 cm, Supported paper width: 58/80 mm. Connectivity technology: Wired, Standard interfaces: Serial. Built-in barcodes: 1D, 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, ITF-14, QR Code, UPC-A, UPC-E, Autocutter durability: 1,5 million cuts, Certification: Energy Star, RoHS. Product color: Black