location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Standard Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX300 S3 + Windows Small Business Server 2003 Standard Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-FU-IR983
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Standard Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® L5310 1,6 GHz
  • - 2 GB DDR2-SDRAM
  • - 146 GB
  • - Rack (2U) 600 W
More>>>
Short summary description Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Standard Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Standard Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S3 + Windows Small Business Server 2003 Standard Edition, 1,6 GHz, L5310, 2 GB, DDR2-SDRAM, 146 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Standard Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Standard Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S3 + Windows Small Business Server 2003 Standard Edition. Processor family: Intel® Xeon®, Processor frequency: 1,6 GHz, Processor model: L5310. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 146 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 600 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
L5310
Processor frequency *
1,6 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 5000P
Number of processors installed
1
Thermal Design Power (TDP)
50 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
4
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Clovertown
Tcase
60 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
No
Number of Processing Die Transistors
582 M
CPU multiplier (bus/core ratio)
8
Processing Die size
286 mm²
Processor series
Intel Xeon 5300 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
32 GB
Storage
Total storage capacity *
146 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
Hot-swap
Yes
Network
Network ready
Yes
Supported network protocols
10Base-T/100Base-TX/1000Base-T
Networking features
10/100 Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
Expansion slots
1 x PCI Express x8 2 x PCI Express x4 2 x PCI-x
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (2U)
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29774
Power
Power requirements
100 - 240 V
Power supply *
600 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, certificado FCC Clase A, C-Tick, BSMI CNS 13438 Class A, EN 61000-3-2, VCCI Class A ITE, EN 61000-3-3, EN55024, EN55022 Class A, UL 60950 Third Edition, CB, JEIDA, IEC 60950-1, EN 60950-1, CSA C22.2 No. 60950-1-03
Weight & dimensions
Weight
25 kg
Features
Images Type Map
Other features
Acoustic pressure emissions
53 dB
Dimensions (WxDxH)
482,6 x 785 x 85,9 mm
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 10:06:02
This Fujitsu Siemens 2U rack server offers a truly remarkable specification for the price...
100%
Brand Image Article code product Stock Price from
Fujitsu PRIMERGY RX300 S4 + Windows Small Business 2003 Standard Edition server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W Fujitsu PRIMERGY RX300 S4 + Windows Small Business 2003 Standard Edition server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W
(show image)
K-FU-IR979 PRIMERGY RX300 S4 + Windows Small Business Server 2003 Standard Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W
(show image)
K-FU-IR981 PRIMERGY RX100 S4 + Windows Small Business Server 2003 Standard Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX200 S4 + Windows Small Business 2003 Standard Edition server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W Fujitsu PRIMERGY RX200 S4 + Windows Small Business 2003 Standard Edition server Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W
(show image)
K-FU-IR978 PRIMERGY RX200 S4 + Windows Small Business Server 2003 Standard Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM
(show image)
K-FU-IR1009 PRIMERGY RX300 S3 + Windows Small Business Server 2003 Premium Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX300 S3 server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM 600 W Fujitsu PRIMERGY RX300 S3 server 146 GB Rack (2U) Intel® Xeon® L5310 1,6 GHz 2 GB DDR2-SDRAM 600 W
(show image)
VFY:RX300S3-923ES PRIMERGY RX300 S3 0.00
(excl. VAT)
0 (incl. VAT)