location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX100 S4 + Windows Small Business Server 2003 Standard Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-FU-IR981
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W:
This short summary of the Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX100 S4 + Windows Small Business Server 2003 Standard Edition, 3 GHz, 1 GB, DDR2-SDRAM, 160 GB, 290 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S4 + Windows Small Business 2003 Standard Edition server 160 GB Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX100 S4 + Windows Small Business Server 2003 Standard Edition. Processor family: Intel® Pentium® D, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, HDD interface: Serial ATA. Power supply: 290 W. Chassis type: Rack (1U)

Processor
Processor family *
Intel® Pentium® D
Processor frequency *
3 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® 3000
Number of processors installed
1
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory clock speed
533 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
HDD interface
Serial ATA
Hot-swap
Yes
Network
Network ready
Yes
Supported network protocols
10Base-T/100Base-TX/1000Base-T
Networking features
10/100/1000 Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
Expansion slots
1 x PCI-X 1 x PCI Express x8
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Power
Power requirements
100 - 240 V
Power supply *
290 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, certificado FCC Clase A, C-Tick, BSMI CNS 13438 Class A, EN 61000-3-2, VCCI Class A ITE, EN 61000-3-3, EN55024, EN55022 Class A, UL 60950 Third Edition, CB, JEIDA, IEC 60950-1, EN 60950-1, CSA C22.2 No. 60950-1-03
Weight & dimensions
Weight
12 kg
Other features
Acoustic pressure emissions
50 dB
Dimensions (WxDxH)
430 x 560 x 43 mm