Fujitsu logo

Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3340M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105924
Info modified on:
22 Jan 2025, 05:21:32
Short summary description Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3340M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black, Silver:

Fujitsu LIFEBOOK S752, Intel® Core™ i5, 2,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3340M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black, Silver:

Fujitsu LIFEBOOK S752. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.