Fujitsu ESPRIMO D582/G, 2,6 GHz, Intel® Celeron® G, G1610, 2 GB, 250 GB, Windows 8 Pro
Fujitsu ESPRIMO D582/G. Processor frequency: 2,6 GHz, Processor family: Intel® Celeron® G, Processor model: G1610. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 129 W. Chassis type: Desktop. Product type: PC. Weight: 6,4 kg. Product color: Black